Texas Instruments Standard Linear and Logic DC DC Switching Controllers UCC25702N

Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11366-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11366-5-ND
DC DC Switching Controllers 296-11366-5-ND
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702N - 035745-UCC25702N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702N
035745-UCC25702N
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702N 035745-UCC25702N
Manufacturer: Texas Instruments Win Source Part Number: 035745-UCC25702N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035745-UCC25702N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Current Limit, Frequency Control, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC25702N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC25702N
DC DC Switching Controllers UCC25702N
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC25702N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC25702N
DC DC Switching Controllers UCC25702N
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25702N
Switching Controllers UCC25702N
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11366-5-ND 035745-UCC25702N UCC25702N UCC25702N
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702N DC DC Switching Controllers Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
fsw 100 kHz 100 kHz 100 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products