Manufacturer: Texas Instruments
Win Source Part Number: 901749-UCC28C44QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flyback Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 18V
Family Name: UCC28C44
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28C44QDRQ1DKR
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
BICMOS CURRENT MODE PWM CONTROLL
Switching Controllers Automotive BiCMOS Low-Power Current-Mode PWM Controller 8-SOIC -40 to 125
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901749-UCC28C44QDRQ1 | 296-UCC28C44QDRQ1DKR-ND | UCC28C44QDRQ1 | UCC28C44QDRQ1 | UCC28C44QDRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C44QDRQ1 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| fsw | 1000 kHz | ||||
| Output Voltage Type | Fixed; Transistor Driver |