Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43QDRQ1 UCC28C43QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901748-UCC28C43QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7.6V ~ 18V Family Name: UCC28C43 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28C43QDRQ1-ND, 296-50461-1, 296-50461-2, 296-50461-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901748-UCC28C43QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7.6V ~ 18V Family Name: UCC28C43 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28C43QDRQ1-ND, 296-50461-1, 296-50461-2, 296-50461-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43QDRQ1 - 901748-UCC28C43QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43QDRQ1
901748-UCC28C43QDRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43QDRQ1 901748-UCC28C43QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901748-UCC28C43QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7.6V ~ 18V Family Name: UCC28C43 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28C43QDRQ1-ND, 296-50461-1, 296-50461-2, 296-50461-6

Manufacturer: Texas Instruments
Win Source Part Number: 901748-UCC28C43QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7.6V ~ 18V
Family Name: UCC28C43
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28C43QDRQ1-ND, 296-50461-1, 296-50461-2, 296-50461-6

Buy Now Datasheet
DC DC Switching Controllers - 296-50461-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-50461-2-ND
DC DC Switching Controllers 296-50461-2-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-50461-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-50461-6-ND
DC DC Switching Controllers 296-50461-6-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-50461-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-50461-1-ND
DC DC Switching Controllers 296-50461-1-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC28C43QDRQ1
Switching Controllers UCC28C43QDRQ1
Switching Controllers Automotive BiCMOS Low-Power Current-Mode PWM Controller 8-SOIC -40 to 125

Switching Controllers Automotive BiCMOS Low-Power Current-Mode PWM Controller 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC28C43QDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC28C43QDRQ1
PMIC - Voltage Regulators - DC DC Switching Controllers UCC28C43QDRQ1
BICMOS CURRENT MODE PWM CONTROLL

BICMOS CURRENT MODE PWM CONTROLL

Supplier's Site Datasheet
DC DC Switching Controllers - UCC28C43QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
UCC28C43QDRQ1
DC DC Switching Controllers UCC28C43QDRQ1
BICMOS CURRENT MODE PWM CONTROLL

BICMOS CURRENT MODE PWM CONTROLL

Supplier's Site Datasheet
DC DC Switching Controllers - UCC28C43QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC28C43QDRQ1
DC DC Switching Controllers UCC28C43QDRQ1
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 901748-UCC28C43QDRQ1 296-50461-2-ND UCC28C43QDRQ1 UCC28C43QDRQ1 UCC28C43QDRQ1 UCC28C43QDRQ1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C43QDRQ1 DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Boost Buck; Boost
fsw 1000 kHz
Special Features Frequency Control
Unlock Full Specs
to access all available technical data