Manufacturer: Texas Instruments
Win Source Part Number: 1276326-UCC2897PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback, Forward Converter
Control Features: Enable, On Time Control, Soft Start
Supply Voltage: 8.5V ~ 14.5V
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Duty Cycle (Maximum): 74%
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2897
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Switching Controllers Current Mode Active Clamp
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR MULT TOP 20TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276326-UCC2897PW | 296-17003-5-ND | UCC2897PW | UCC2897PW | UCC2897PW | UCC2897PW | UCC2897PW | UCC2897PW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897PW | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Flyback, Forward Converter | Buck; Boost | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification; Enable, On Time Control, Soft Start | Synchronous Rectification | Enable, On Time Control, Soft Start | |||||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz |