Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 798703-UCC2808N-2
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2808-2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): HA16141FP; SC4810BIMLTRT; SC4810AITSTRT; SC4810EITSTRT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers Low Pwr Current Mode Push-Pull PWM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11400-5-ND | 798703-UCC2808N-2 | UCC2808N-2 | UCC2808N-2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808N-2 | DC DC Switching Controllers | Switching Controllers |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| fsw | 194 kHz | 194 kHz | 194 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Push-Pull | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |