Texas Instruments Dual Power Management IC UCC2810N

Description
Dual channel synchronized current mode PWM, -40C to 85C 16-PDIP -40 to 85 Product overview: UCC2810N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual channel synchronized current mode PWM, -40C to 85C 16-PDIP -40 to 85 Product overview: UCC2810N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Power Management IC
748-UCC2810N
Dual Power Management IC 748-UCC2810N
Dual channel synchronized current mode PWM, -40C to 85C 16-PDIP -40 to 85 Product overview: UCC2810N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810N can be used for catalog matching and distributor lookup.

Dual channel synchronized current mode PWM, -40C to 85C 16-PDIP -40 to 85 Product overview: UCC2810N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810N - 035779-UCC2810N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810N
035779-UCC2810N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810N 035779-UCC2810N
Manufacturer: Texas Instruments Win Source Part Number: 035779-UCC2810N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 8.3 V to 11 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035779-UCC2810N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.3 V to 11 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2810N
Switching Controllers UCC2810N
Switching Controllers Dual Ch Sync Current Mode

Switching Controllers Dual Ch Sync Current Mode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2810N 035779-UCC2810N UCC2810N
Product Name Dual Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810N Switching Controllers
Package Type Other; PDIP DIP; Other; 16-PDIP
Output Voltage 1.2 volts
IOUT 1 amps
IQ 0.0085 amps
Operating Temperature -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details