Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PUSH-PULL 8SOIC
IC REG CTRLR PUSH-PULL 8SOIC
IC REG CTRLR PUSH-PULL 8SOIC
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Low Pwr Current Mode Push-Pull PWM
IC REG CTRLR PUSH-PULL 8SOIC
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2808D-2G4-ND | 815-UCC2808D-2G4 | UCC2808D-2G4 | UCC2808D-2G4 | UCC2808D-2G4 | UCC2808D-2G4 | UCC2808D-2G4 |
| Product Name | DC DC Switching Controllers | IC REG CTRLR PUSH-PULL 8SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| fsw | 194 kHz | 194 kHz | 194 kHz | 194 kHz | 194 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Output Voltage | 0.5000 volts |