Texas Instruments 10V 8V Power Management IC UCC2809PTR-1G4

Description
Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC2809PTR-1G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PTR-1G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC2809PTR-1G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PTR-1G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 8V Power Management IC
748-UCC2809PTR-1G4
10V 8V Power Management IC 748-UCC2809PTR-1G4
Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC2809PTR-1G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PTR-1G4 can be used for catalog matching and distributor lookup.

Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC2809PTR-1G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PTR-1G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-1G4 - 056135-UCC2809PTR-1G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-1G4
056135-UCC2809PTR-1G4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-1G4 056135-UCC2809PTR-1G4
Manufacturer: Texas Instruments Win Source Part Number: 056135-UCC2809PTR-1G 4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 70% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSSOP Supply Voltage - Operating: 8 V to 19 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056135-UCC2809PTR-1G4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 8 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC2809PTR-1G4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC2809PTR-1G4-ND
DC DC Switching Controllers UCC2809PTR-1G4-ND
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP

Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2809PTR-1G4
Switching Controllers UCC2809PTR-1G4
Switching Controllers Economy Primary Side Controller

Switching Controllers Economy Primary Side Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2809PTR-1G4 056135-UCC2809PTR-1G4 UCC2809PTR-1G4-ND UCC2809PTR-1G4
Product Name 10V 8V Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PTR-1G4 DC DC Switching Controllers Switching Controllers
Package Type Other; VSSOP SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 0.8000 volts
IOUT 0.0800 amps
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Boost, Flyback, Forward
Unlock Full Specs
to access all available technical data