Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 115773-UCC284DPTR-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: -1.25 V to -15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: -15V
Nominal Output Voltage (Min/Fixed): -1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 250μA
Maximum Output Voltage: -15V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
500mA Neg Adj LDO, -15V, 250mV Dropout, 8-SOIC Product overview: UCC284DPTR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, -15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, -15V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DPTR-ADJ can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 0.5A Negative Linear
IC REG LIN NEG ADJ 500MA 8SOIC
IC REG LIN NEG ADJ 500MA 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC284DPTR-ADJ | UCC284DPTR-ADJ-ND | 115773-UCC284DPTR-ADJ | 776-UCC284DPTR-ADJ | UCC284DPTR-ADJ | UCC284DPTR-ADJ | UCC284DPTR-ADJ |
| Product Name | UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UCC284DPTR-ADJ | 500mA -15V SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; D | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable | Enable | |||
| Output Voltage | -1.2 to -15 volts | -15 to -1.25 volts | 1.25 volts | -15 volts | -1.25 volts |