16V active clamp current mode PWM controller with N-channel clamp FET and line OV protection 16-SOIC -40 to 85 Product overview: UCC2894DR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 103891-UCC2894DR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 12.7V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Family Name: UCC2894
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 16 V
Alternative Parts (Cross-Reference): MIC2184YM; MIC2184BM; MIC2184BM TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC OFFLINE SW MULT TOP 16SOIC
Switching Controllers Current Mode Active Clamp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC2894DR | 103891-UCC2894DR | UCC2894DR | UCC2894DR |
| Product Name | N-Channel 16V SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894DR | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; D | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 11.1 volts | |||
| IOUT | 2 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Configuration / Function | Flyback, Forward |