Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2 UCC2580D-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 035746-UCC2580D-2 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035746-UCC2580D-2 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2 - 035746-UCC2580D-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2
035746-UCC2580D-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2 035746-UCC2580D-2
Manufacturer: Texas Instruments Win Source Part Number: 035746-UCC2580D-2 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035746-UCC2580D-2
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC2580D-2
Power Management IC 748-UCC2580D-2
IC OFFLINE SW MULT TOP 16SOIC Product overview: UCC2580D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580D-2 can be used for catalog matching and distributor lookup.

IC OFFLINE SW MULT TOP 16SOIC Product overview: UCC2580D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580D-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2580D-2
Switching Controllers UCC2580D-2
Switching Controllers Single Ended Active Clamp/Reset PWM

Switching Controllers Single Ended Active Clamp/Reset PWM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 035746-UCC2580D-2 748-UCC2580D-2 UCC2580D-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580D-2 Power Management IC Switching Controllers
Configuration / Function Flyback, Forward
Package Type SOIC; Other; 16-SOIC Other; Bulk
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data