TE Connectivity Splices 160644-3

Description
Body Features Terminal & Contact Weight : .17 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .125 Product Length : 5.5 MM  [.216 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3260 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .17 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .125 Product Length : 5.5 MM  [.216 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3260 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 160644-3 - TE Connectivity
Berwyn, PA, United States
Splices
160644-3
Splices 160644-3
Body Features Terminal & Contact Weight : .17 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .125 Product Length : 5.5 MM  [.216 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3260 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .17 G  [.01 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0
  • Splice Capacity : 1
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .125
  • Product Length : 5.5 MM  [.216 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1000 - 3260

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A135161TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A135161TR-ND
Terminals - Wire to Board Connectors A135161TR-ND
CONN TERM WTB 16-20AWG TIN

CONN TERM WTB 16-20AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A135161CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A135161CT-ND
Terminals - Wire to Board Connectors A135161CT-ND
CONN TERM WTB 16-20AWG TIN

CONN TERM WTB 16-20AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160644-3 A135161TR-ND A135161CT-ND
Product Name Splices Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers