TE Connectivity Magnet Wire Terminals 1601144-3

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : .99 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 20 Magnet Wire Size (MM) : .81 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : .99 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 20 Magnet Wire Size (MM) : .81 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601144-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601144-3
Magnet Wire Terminals 1601144-3
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : .99 MM  [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 20 Magnet Wire Size (MM) : .81 Product Length : 19.81 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : .99 MM  [.039 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 20
  • Magnet Wire Size (MM) : .81
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.99 MM  [.275 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141009CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141009CT-ND
Terminals - Magnetic Wire Connectors A141009CT-ND
CONN MAG TERM 20AWG PIN

CONN MAG TERM 20AWG PIN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141009TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141009TR-ND
Terminals - Magnetic Wire Connectors A141009TR-ND
CONN MAG TERM 20AWG PIN

CONN MAG TERM 20AWG PIN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141009DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141009DKR-ND
Terminals - Magnetic Wire Connectors A141009DKR-ND
CONN MAG TERM 20AWG PIN

CONN MAG TERM 20AWG PIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601144-3
Terminals 1601144-3
Terminals 159-003-120= PIN.024SQ,MMD,SMZ

Terminals 159-003-120= PIN.024SQ,MMD,SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1601144-3 A141009CT-ND A141009TR-ND 1601144-3
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details