TE Connectivity Ring Terminals 160018-4

Description
Body Features Product Weight (G) : .26 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .26 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160018-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160018-4
Ring Terminals 160018-4
Body Features Product Weight (G) : .26 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Weight (G) : .26

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ]
  • Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .07
  • Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ]
  • Product Length : 12.45 MM  [.49 INCH ]
  • Stud Diameter : 4.2 MM  [.165 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
160018-4
Terminals 160018-4
Terminals AM-RINGZUNGE MIF

Terminals AM-RINGZUNGE MIF

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 160018-4 160018-4
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details