TE Connectivity Ring Terminals & Spade Terminals 1544386-1

Description
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Overall Product Length : 29 MM  [1.14 INCH ] Tongue Thickness : 1.5 MM  [.059 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Overall Product Length : 29 MM  [1.14 INCH ] Tongue Thickness : 1.5 MM  [.059 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1544386-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1544386-1
Ring Terminals & Spade Terminals 1544386-1
Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Overall Product Length : 29 MM  [1.14 INCH ] Tongue Thickness : 1.5 MM  [.059 INCH ] Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Copper
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 29 MM  [1.14 INCH ]
  • Tongue Thickness : 1.5 MM  [.059 INCH ]

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1544386-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details