TE Connectivity
Magnet Wire Terminals
1601097-2
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 24 MM [.944 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 24 MM [.944 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 24 MM [.944 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 24 MM [.944 INCH ]
- Stock Thickness (Magnet Wire Side) : .5 MM [.02 INCH ]
- Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601097-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details