TE Connectivity Quick Disconnects 160173-7

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160173-7 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160173-7
Quick Disconnects 160173-7
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ]
  • Product Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .32 - .51
  • Wire Size (AWG) : 22 - 20

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 160173-7-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
160173-7-ND
Terminals - Quick Connects, Quick Disconnect Connectors 160173-7-ND
CONN QC RCPT 20-22AWG 0.110

CONN QC RCPT 20-22AWG 0.110

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160173-7
Terminals 160173-7
Terminals FF 110 REC 22-20AWG TPPB

Terminals FF 110 REC 22-20AWG TPPB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160173-7 160173-7-ND 160173-7
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers