TE Connectivity Ring Terminals 1577645-1

Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1577645-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1577645-1
Ring Terminals 1577645-1
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Body Features


  • Insulation Sleeve Color : Black
  • Stripe Color : Black

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ]
  • Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ]
  • Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ]
  • Product Length : 28.43 MM  [1.119 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 5.26
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 12066

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1577645-1
Product Name Ring Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details