TE Connectivity Ring Terminals 160018-2

Description
Body Features Terminal & Contact Weight : .808 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .808 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160018-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160018-2
Ring Terminals 160018-2
Body Features Terminal & Contact Weight : .808 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ] Compatible Insulation Diameter (Min) (INCH) : .07 Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ] Product Length : 12.45 MM  [.49 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .808 G  [.029 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.9 MM , 2.15 MM  [.075 INCH , .085 INCH ]
  • Compatible Insulation Diameter (Max) : 2.29 MM  [.09 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .07
  • Compatible Insulation Diameter Range : 1.8 - 2.3 MM  [.07 - .09 INCH ]
  • Product Length : 12.45 MM  [.49 INCH ]
  • Stud Diameter : 4.2 MM  [.165 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A131004TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131004TR-ND
Terminals - Ring Connectors A131004TR-ND
CONN RING OVAL 17-20AWG M4 CRIMP

CONN RING OVAL 17-20AWG M4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A131004CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131004CT-ND
Terminals - Ring Connectors A131004CT-ND
CONN RING OVAL 17-20AWG M4 CRIMP

CONN RING OVAL 17-20AWG M4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160018-2
Terminals 160018-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160018-2 A131004TR-ND A131004CT-ND 160018-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details