TE Connectivity
Magnet Wire Terminals
1601196-2
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length (INCH) : .3 Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length (INCH) : .3 Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length (INCH) : .3 Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Blade Receptacle
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : .51 MM [.02 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length (INCH) : .3
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601196-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details