TE Connectivity Magnet Wire Terminals 160640-5

Description
Body Features Plating Material : Tin Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Tin Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 160640-5 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
160640-5
Magnet Wire Terminals 160640-5
Body Features Plating Material : Tin Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp

Body Features


  • Plating Material : Tin

Contact Features


  • Mating Pin Diameter : 2.28 MM  [.089 INCH ]
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ]
  • Material Thickness : .4 MM  [.0157 INCH ]
  • Overall Length : 18 MM  [.7 INCH ]
  • Terminal Height : 6 MM  [.236 INCH ]
  • Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Housing Retention Force : Standard Force

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Support Style : Insulation Support
  • Wire/Cable Type : Lead Wire

Termination Features


  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160640-5
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details