TE Connectivity Ring Terminals 1577633-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 22.43 MM  [.883 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 22.43 MM  [.883 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1577633-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1577633-1
Ring Terminals 1577633-1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 22.43 MM  [.883 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ]
  • Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ]
  • Product Length : 22.43 MM  [.883 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .823 - 1.31
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1600 - 2800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now
Terminals - Ring Connectors - A135139-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135139-ND
Terminals - Ring Connectors A135139-ND
CONN RING CIRC 16-18AWG #10

CONN RING CIRC 16-18AWG #10

Buy Now Datasheet
Ring Terminals - 2175383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2175383
Ring Terminals 2175383
TE Connectivity 1577633-1 Ring Terminal

TE Connectivity 1577633-1 Ring Terminal

Supplier's Site
Ring Terminals - 2175384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2175384
Ring Terminals 2175384
TE Connectivity 1577633-1 Ring Terminal

TE Connectivity 1577633-1 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1577633-1
Terminals 1577633-1
Terminals TERML RT PIDG PEEK STRATO 18-16 AWG

Terminals TERML RT PIDG PEEK STRATO 18-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1577633-1 A135139-ND 2175383 1577633-1
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details