TE Connectivity Ring Terminals 160344-2

Description
Body Features Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.15 MM , 1.9 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .075 Compatible Insulation Diameter Range : 1.9 - 2.8 MM  [.075 - .11 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.15 MM , 1.9 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .075 Compatible Insulation Diameter Range : 1.9 - 2.8 MM  [.075 - .11 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160344-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160344-2
Ring Terminals 160344-2
Body Features Terminal & Contact Weight : .312 G  [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.15 MM , 1.9 MM  [.075 INCH , .085 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) (INCH) : .075 Compatible Insulation Diameter Range : 1.9 - 2.8 MM  [.075 - .11 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.2 MM  [.126 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .312 G  [.011 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.15 MM , 1.9 MM  [.075 INCH , .085 INCH ]
  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .075
  • Compatible Insulation Diameter Range : 1.9 - 2.8 MM  [.075 - .11 INCH ]
  • Product Length : 11.68 MM  [.46 INCH ]
  • Stud Diameter : 3.2 MM  [.126 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1022 - 2583

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A107160TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A107160TR-ND
Terminals - Ring Connectors A107160TR-ND
CONN RING CIRC 15-20AWG M3 CRIMP

CONN RING CIRC 15-20AWG M3 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A107160CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A107160CT-ND
Terminals - Ring Connectors A107160CT-ND
CONN RING CIRC 15-20AWG M3 CRIMP

CONN RING CIRC 15-20AWG M3 CRIMP

Buy Now Datasheet
Ring Terminals - 7187602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187602
Ring Terminals 7187602
TE Connectivity 160344-2 Ring Terminal

TE Connectivity 160344-2 Ring Terminal

Supplier's Site
Ring Terminals - 1903134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903134
Ring Terminals 1903134
TE Connectivity 160344-2 Ring Terminal

TE Connectivity 160344-2 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160344-2
Terminals 160344-2
Terminals RING TONGUE I.S. Reel of 15000

Terminals RING TONGUE I.S. Reel of 15000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160344-2 A107160TR-ND 7187602 160344-2
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details