TE Connectivity Connector Contacts 1604039-1

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Tab Thickness : 6 MM  [.236 INCH ] Mating Tab Width : 12.7 MM  [.5 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 400 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Tab Thickness : 6 MM  [.236 INCH ] Mating Tab Width : 12.7 MM  [.5 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 400 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1604039-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1604039-1
Connector Contacts 1604039-1
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Tab Thickness : 6 MM  [.236 INCH ] Mating Tab Width : 12.7 MM  [.5 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 400 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 180
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ]
  • Mating Tab Thickness : 6 MM  [.236 INCH ]
  • Mating Tab Width : 12.7 MM  [.5 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67100 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 400

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1604039-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers