TE Connectivity Ring Terminals 1599562-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Dimensions Compatible Insulation Diameter (Max) : 8.3 MM  [.326 INCH ] Compatible Insulation Diameter Range : 6 - 8.3 MM  [.23 - .326 INCH ] Product Length : 31.3 MM  [1.232 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Dimensions Compatible Insulation Diameter (Max) : 8.3 MM  [.326 INCH ] Compatible Insulation Diameter Range : 6 - 8.3 MM  [.23 - .326 INCH ] Product Length : 31.3 MM  [1.232 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1599562-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1599562-1
Ring Terminals 1599562-1
Contact Features Barrel Type : Open Terminal Orientation : Straight Dimensions Compatible Insulation Diameter (Max) : 8.3 MM  [.326 INCH ] Compatible Insulation Diameter Range : 6 - 8.3 MM  [.23 - .326 INCH ] Product Length : 31.3 MM  [1.232 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size (CMA) : 20800 - 33100 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight

Dimensions


  • Compatible Insulation Diameter (Max) : 8.3 MM  [.326 INCH ]
  • Compatible Insulation Diameter Range : 6 - 8.3 MM  [.23 - .326 INCH ]
  • Product Length : 31.3 MM  [1.232 INCH ]
  • Tongue Thickness : 1.2 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 7 - 5
  • Wire Size (CMA) : 20800 - 33100

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1599562-1
Product Name Ring Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details