Body Features Splice Features : Serrated Terminal & Contact Weight : .073 G [.003 OZ ]
Configuration Features Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : Side Feed
Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : .9 MM [.035 INCH ] Product Length : 5 MM [.197 INCH ] Terminal Material Thickness : .32 MM [.013 INCH ] Wire Size (MMSQ) : .12 - .9 Wire Size (AWG) : 26 - 18 Wire Size (CMA) : 255 - 1855
Electrical Characteristics Operating Voltage (V) : 250
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Splice Features : Serrated
- Terminal & Contact Weight : .073 G [.003 OZ ]
Configuration Features
- Number of Serrations : 2
- Splice Capacity : 2
- Strip Orientation : Side Feed
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Terminal Plating Material : Pre-Tin
Dimensions
- Barrel Inside Diameter : .9 MM [.035 INCH ]
- Product Length : 5 MM [.197 INCH ]
- Terminal Material Thickness : .32 MM [.013 INCH ]
- Wire Size (MMSQ) : .12 - .9
- Wire Size (AWG) : 26 - 18
- Wire Size (CMA) : 255 - 1855
Electrical Characteristics
- Operating Voltage (V) : 250
Industry Standards
- Government Qualified Splice : No
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 8000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
- Sealable : No
- Splice Type : Pigtail Splice
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]