TE Connectivity Magnet Wire Terminals 160464-1

Description
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4 MM  [.161 INCH ] Accepts Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.95 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4 MM  [.161 INCH ] Accepts Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.95 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 160464-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
160464-1
Magnet Wire Terminals 160464-1
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4 MM  [.161 INCH ] Accepts Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.95 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Strip Orientation : End Feed

Contact Features


  • Mating Pin Diameter : 2.31 MM  [.091 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Insulation Diameter (Max) : 4 MM  [.161 INCH ]
  • Accepts Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 17.3 MM  [.7 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 5.95 MM  [.232 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160464-1
Product Name Magnet Wire Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details