Body Features Terminal & Contact Weight : .329 G [.012 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter Range (INCH) : .098 - .134 Product Length : 12.7 MM [.5 INCH ] Stud Diameter : 3.3 MM [.13 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : .329 G [.012 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter Range (INCH) : .098 - .134 Product Length : 12.7 MM [.5 INCH ] Stud Diameter : 3.3 MM [.13 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Terminal & Contact Weight : .329 G [.012 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter Range (INCH) : .098 - .134 Product Length : 12.7 MM [.5 INCH ] Stud Diameter : 3.3 MM [.13 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Terminal & Contact Weight : .329 G [.012 OZ ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ]
Compatible Insulation Diameter Range (INCH) : .098 - .134
Product Length : 12.7 MM [.5 INCH ]
Stud Diameter : 3.3 MM [.13 INCH ]
Tongue Thickness : .6 MM [.024 INCH ]
Wire Size (MMSQ) : .5 - 1.5
Wire Size (AWG) : 20 - 15
Wire Size (CMA) : 1021 - 3256
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-001
Stud Size : #5
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]