TE Connectivity Wire-to-Board Connector Contacts 155404-9

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.01 MM  [.67 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 36000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .81 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : 1.6 MM  [.063 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.01 MM  [.67 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 36000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .81 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : 1.6 MM  [.063 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 155404-9 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
155404-9
Wire-to-Board Connector Contacts 155404-9
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.01 MM  [.67 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 36000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .81 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : 1.6 MM  [.063 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Length : 17.01 MM  [.67 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 36000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .81 MM  [.032 INCH ]
  • Rectangular Termination Post & Tail Width : 1.6 MM  [.063 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 155404-9
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details