TE Connectivity Splices 1601571-1

Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 54000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 54000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601571-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601571-1
Splices 1601571-1
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 54000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 6
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .41 MM  [.016 INCH ]
  • Material Width : 3.51 MM  [.138 INCH ]
  • Overall Length : 3.51 MM  [.138 INCH ]
  • Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ]
  • Wire Size (MMSQ) : .38 - .6
  • Wire Size (AWG) : 22 - 19
  • Wire Size (CMA) : 600 - 1300

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 54000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601571-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details