TE Connectivity Crimp Wire Pins, Tabs & Ferrules 154708

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.76 MM  [.66 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .145 Compatible Insulation Diameter Range : 3.36 MM , 2.67 - 3.36 MM  [.105 - .14 INCH , .132 INCH ] Overall Product Length : 27.81 MM  [1.09 INCH ] Terminal Material Thickness : .79 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.76 MM  [.66 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .145 Compatible Insulation Diameter Range : 3.36 MM , 2.67 - 3.36 MM  [.105 - .14 INCH , .132 INCH ] Overall Product Length : 27.81 MM  [1.09 INCH ] Terminal Material Thickness : .79 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 154708 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
154708
Crimp Wire Pins, Tabs & Ferrules 154708
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.76 MM  [.66 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .145 Compatible Insulation Diameter Range : 3.36 MM , 2.67 - 3.36 MM  [.105 - .14 INCH , .132 INCH ] Overall Product Length : 27.81 MM  [1.09 INCH ] Terminal Material Thickness : .79 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16.76 MM  [.66 INCH ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .145
  • Compatible Insulation Diameter Range : 3.36 MM , 2.67 - 3.36 MM  [.105 - .14 INCH , .132 INCH ]
  • Overall Product Length : 27.81 MM  [1.09 INCH ]
  • Terminal Material Thickness : .79 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
154708
Terminals 154708
Terminals TERMINAL BLADE 22-16 AWG

Terminals TERMINAL BLADE 22-16 AWG

Buy Now Datasheet
Terminal, Blade, 22-16; Product Range Te Connectivity - 98K5853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 22-16; Product Range Te Connectivity
98K5853
Terminal, Blade, 22-16; Product Range Te Connectivity 98K5853
TERMINAL, BLADE, 22-16; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Tab Size - Metric:3.05mm x 0.79mm RoHS Compliant: Yes

TERMINAL, BLADE, 22-16; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Tab Size - Metric:3.05mm x 0.79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 154708 154708 98K5853
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals Terminal, Blade, 22-16; Product Range Te Connectivity
Terminal Type Blade Terminal Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details