TE Connectivity Ring Terminals 160102-1

Description
Body Features Terminal & Contact Weight : .626 G  [.022 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.28 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .626 G  [.022 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.28 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160102-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160102-1
Ring Terminals 160102-1
Body Features Terminal & Contact Weight : .626 G  [.022 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.28 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .626 G  [.022 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.28 MM  [.065 INCH , .09 INCH ]
  • Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ]
  • Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A131005CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131005CT-ND
Terminals - Ring Connectors A131005CT-ND
CONN RING CIRC 16-20AWG #10

CONN RING CIRC 16-20AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A131005TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131005TR-ND
Terminals - Ring Connectors A131005TR-ND
CONN RING CIRC 16-20AWG #10

CONN RING CIRC 16-20AWG #10

Buy Now Datasheet
Ring Terminals - 7100517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7100517
Ring Terminals 7100517
TE Connectivity 160102-1 Ring Terminal

TE Connectivity 160102-1 Ring Terminal

Supplier's Site
Ring Terminals - 1903126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903126
Ring Terminals 1903126
TE Connectivity 160102-1 Ring Terminal

TE Connectivity 160102-1 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160102-1
Terminals 160102-1
Terminals RING TONGUE I.S.

Terminals RING TONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160102-1 A131005CT-ND 7100517 160102-1
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details