TE Connectivity Quick Disconnects 160367-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Locking Lance Height : 1 MM  [.04 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Locking Lance Height : 1 MM  [.04 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160367-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160367-2
Quick Disconnects 160367-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ] Product Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20 Mechanical Attachment Locking Lance Height : 1 MM  [.04 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .078 INCH ]
  • Product Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .32 - .51
  • Wire Size (AWG) : 22 - 20

Mechanical Attachment


  • Locking Lance Height : 1 MM  [.04 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Other


  • Line : FASTON .110

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160367-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details