TE Connectivity Magnet Wire Terminals 160640-7

Description
Body Features Plating Material : Unplated Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp
Request a Quote Datasheet
Description
Body Features Plating Material : Unplated Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 160640-7 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
160640-7
Magnet Wire Terminals 160640-7
Body Features Plating Material : Unplated Contact Features Mating Pin Diameter : 2.28 MM  [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ] Material Thickness : .4 MM  [.0157 INCH ] Overall Length : 18 MM  [.7 INCH ] Terminal Height : 6 MM  [.236 INCH ] Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Housing Features Housing Retention Force : Standard Force Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Support Style : Insulation Support Wire/Cable Type : Lead Wire Termination Features Termination Method : Crimp

Body Features


  • Plating Material : Unplated

Contact Features


  • Mating Pin Diameter : 2.28 MM  [.089 INCH ]
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.4 - 4.1 MM  [.134 - .161 INCH ]
  • Material Thickness : .4 MM  [.0157 INCH ]
  • Overall Length : 18 MM  [.7 INCH ]
  • Terminal Height : 6 MM  [.236 INCH ]
  • Wire Insulation Diameter (Max) : 4.1 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Housing Retention Force : Standard Force

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Support Style : Insulation Support
  • Wire/Cable Type : Lead Wire

Termination Features


  • Termination Method : Crimp
Buy Now
Terminals - Specialized Connectors - A128095TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A128095TR-ND
Terminals - Specialized Connectors A128095TR-ND
CONN TERM CLUSTER 16-18AWG CRIMP

CONN TERM CLUSTER 16-18AWG CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A128095CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A128095CT-ND
Terminals - Specialized Connectors A128095CT-ND
CONN TERM CLUSTER 16-18AWG CRIMP

CONN TERM CLUSTER 16-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160640-7
Terminals 160640-7
Terminals SNAP IN CLUSTER REC

Terminals SNAP IN CLUSTER REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160640-7 A128095TR-ND A128095CT-ND 160640-7
Product Name Magnet Wire Terminals Terminals - Specialized Connectors Terminals - Specialized Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers