TE Connectivity Splices 1601705-1

Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 11 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .64 MM  [.025 INCH ] Material Width : 5.94 MM  [.234 INCH ] Overall Length : 5.94 MM  [.234 INCH ] Wire Diameter Range : 1.5 - 2.21 MM  [.059 - .087 INCH ] Wire Size (MMSQ) : 1.8 - 4 Wire Size (AWG) : 14.5 - 11.5 Wire Size (CMA) : 3500 - 7500 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 108 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 11 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .64 MM  [.025 INCH ] Material Width : 5.94 MM  [.234 INCH ] Overall Length : 5.94 MM  [.234 INCH ] Wire Diameter Range : 1.5 - 2.21 MM  [.059 - .087 INCH ] Wire Size (MMSQ) : 1.8 - 4 Wire Size (AWG) : 14.5 - 11.5 Wire Size (CMA) : 3500 - 7500 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 108 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601705-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601705-1
Splices 1601705-1
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 11 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .64 MM  [.025 INCH ] Material Width : 5.94 MM  [.234 INCH ] Overall Length : 5.94 MM  [.234 INCH ] Wire Diameter Range : 1.5 - 2.21 MM  [.059 - .087 INCH ] Wire Size (MMSQ) : 1.8 - 4 Wire Size (AWG) : 14.5 - 11.5 Wire Size (CMA) : 3500 - 7500 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 108 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Tin
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 11
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .64 MM  [.025 INCH ]
  • Material Width : 5.94 MM  [.234 INCH ]
  • Overall Length : 5.94 MM  [.234 INCH ]
  • Wire Diameter Range : 1.5 - 2.21 MM  [.059 - .087 INCH ]
  • Wire Size (MMSQ) : 1.8 - 4
  • Wire Size (AWG) : 14.5 - 11.5
  • Wire Size (CMA) : 3500 - 7500

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 108

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Magnet Wire

Termination Features


  • Crimpband Type : MTM (Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601705-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details