TE Connectivity Magnet Wire Terminals 1601028-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601028-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601028-1
Magnet Wire Terminals 1601028-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.38 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 20.45 MM  [.805 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 8.38 MM  [.33 INCH ]

Mechanical Attachment


  • Mating Retention Type : Hole, Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111003TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111003TR-ND
Terminals - Magnetic Wire Connectors A111003TR-ND
CONN MAG TERM 18-34AWG QC 0.25

CONN MAG TERM 18-34AWG QC 0.25

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111003CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111003CT-ND
Terminals - Magnetic Wire Connectors A111003CT-ND
CONN MAG TERM 18-34AWG QC 0.25

CONN MAG TERM 18-34AWG QC 0.25

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601028-1
Terminals 1601028-1
Terminals 131-064-000= TAB,250X032,STDSMZ

Terminals 131-064-000= TAB,250X032,STDSMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1601028-1 A111003TR-ND A111003CT-ND 1601028-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details