TE Connectivity Splices 1601953-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.25 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 13 Splice Capacity : 8 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.26 - 4.36 MM , 1.62 - 2.58 MM  [.064 - .101 INCH , .128 - .171 INCH ] Product Length : 10.36 MM  [.408 INCH ] Product Width : 10.36 MM  [.408 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 5.6, .81 - 2.3 Wire Size (AWG) : 20 - 1, 14 - 10 Wire Size (CMA) : 1000 - 9000, 4000 - 11000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid, Magnet Wire & Lead Wire Sealable : No Splice Type : Pigtail Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.25 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 13 Splice Capacity : 8 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.26 - 4.36 MM , 1.62 - 2.58 MM  [.064 - .101 INCH , .128 - .171 INCH ] Product Length : 10.36 MM  [.408 INCH ] Product Width : 10.36 MM  [.408 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 5.6, .81 - 2.3 Wire Size (AWG) : 20 - 1, 14 - 10 Wire Size (CMA) : 1000 - 9000, 4000 - 11000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid, Magnet Wire & Lead Wire Sealable : No Splice Type : Pigtail Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601953-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601953-1
Splices 1601953-1
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.25 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 13 Splice Capacity : 8 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.26 - 4.36 MM , 1.62 - 2.58 MM  [.064 - .101 INCH , .128 - .171 INCH ] Product Length : 10.36 MM  [.408 INCH ] Product Width : 10.36 MM  [.408 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2 - 5.6, .81 - 2.3 Wire Size (AWG) : 20 - 1, 14 - 10 Wire Size (CMA) : 1000 - 9000, 4000 - 11000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid, Magnet Wire & Lead Wire Sealable : No Splice Type : Pigtail Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.25 G  [.04 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 13
  • Splice Capacity : 8
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.26 - 4.36 MM , 1.62 - 2.58 MM  [.064 - .101 INCH , .128 - .171 INCH ]
  • Product Length : 10.36 MM  [.408 INCH ]
  • Product Width : 10.36 MM  [.408 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 2 - 5.6, .81 - 2.3
  • Wire Size (AWG) : 20 - 1, 14 - 10
  • Wire Size (CMA) : 1000 - 9000, 4000 - 11000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid, Magnet Wire & Lead Wire
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104078TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104078TR-ND
Terminals - Magnetic Wire Connectors A104078TR-ND
CONN MAG TERM 10-14AWG CRIMP

CONN MAG TERM 10-14AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104078CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104078CT-ND
Terminals - Magnetic Wire Connectors A104078CT-ND
CONN MAG TERM 10-14AWG CRIMP

CONN MAG TERM 10-14AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1601953-1 A104078TR-ND A104078CT-ND
Product Name Splices Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details