TE Connectivity Ring Terminals 160163-2

Description
Body Features Terminal & Contact Weight : 1.741 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.741 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160163-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160163-2
Ring Terminals 160163-2
Body Features Terminal & Contact Weight : 1.741 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 24.13 MM  [.95 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.741 G  [.06 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 3.1 - 5.3
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2200

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A116202CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116202CT-ND
Terminals - Ring Connectors A116202CT-ND
CONN RING CIRC 10-12AWG M4 CRIMP

CONN RING CIRC 10-12AWG M4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A116202TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116202TR-ND
Terminals - Ring Connectors A116202TR-ND
CONN RING CIRC 10-12AWG M4 CRIMP

CONN RING CIRC 10-12AWG M4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160163-2
Terminals 160163-2
Terminals RING TONGUE I.S.

Terminals RING TONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160163-2 A116202CT-ND A116202TR-ND 160163-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details