TE Connectivity Connector Contacts 155468-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.08 MM  [.082 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.08 MM  [.082 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 155468-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
155468-2
Connector Contacts 155468-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.08 MM  [.082 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Diameter : 2.08 MM  [.082 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power
  • For Multiple Crimp : No
  • For Use With : Commercial MATE-N-LOK housings

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 155468-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers