TE Connectivity Crimp Wire Pins, Tabs & Ferrules 160404-2

Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Compatible Insulation Diameter Range : 6.2 MM , 3.8 - 6.4 MM  [.15 - .25 INCH , .244 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Compatible Insulation Diameter Range : 6.2 MM , 3.8 - 6.4 MM  [.15 - .25 INCH , .244 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 160404-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
160404-2
Crimp Wire Pins, Tabs & Ferrules 160404-2
Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 15.2 MM  [.59 INCH ] Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.3 MM  [.248 INCH ] Compatible Insulation Diameter Range : 6.2 MM , 3.8 - 6.4 MM  [.15 - .25 INCH , .244 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 33.52 MM  [1.319 INCH ] Terminal Material Thickness : .45 MM  [.017 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Yellow
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 15.2 MM  [.59 INCH ]
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.3 MM  [.248 INCH ]
  • Compatible Insulation Diameter Range : 6.2 MM , 3.8 - 6.4 MM  [.15 - .25 INCH , .244 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 33.52 MM  [1.319 INCH ]
  • Terminal Material Thickness : .45 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A139145-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A139145-ND
Terminals - Wire Pin Connectors A139145-ND
CONN WIRE PIN TERM 10-12AWG PIDG

CONN WIRE PIN TERM 10-12AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160404-2
Terminals 160404-2
Terminals PIDG WIRE PIN ASSY

Terminals PIDG WIRE PIN ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160404-2 A139145-ND 160404-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details