TE Connectivity Ring Terminals & Spade Terminals 1544383-1

Description
Configuration Features Terminal Angle (DEG) : 45 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Overall Product Length : 35 MM  [1.37 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 45 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Overall Product Length : 35 MM  [1.37 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1544383-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1544383-1
Ring Terminals & Spade Terminals 1544383-1
Configuration Features Terminal Angle (DEG) : 45 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin Dimensions Overall Product Length : 35 MM  [1.37 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 45

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Copper
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 35 MM  [1.37 INCH ]
  • Wire Size (MMSQ) : 14 - 41
  • Wire Size (AWG) : 6 - 1
  • Wire Size (CMA) : 26300 - 83700

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1544383-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details