TE Connectivity Splices 1601555-1

Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .3 MM  [.012 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .33 - .71 MM  [.013 - .028 INCH ] Wire Size (MMSQ) : .09 - .4 Wire Size (AWG) : 27.5 - 21 Wire Size (CMA) : 170 - 800 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .3 MM  [.012 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .33 - .71 MM  [.013 - .028 INCH ] Wire Size (MMSQ) : .09 - .4 Wire Size (AWG) : 27.5 - 21 Wire Size (CMA) : 170 - 800 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601555-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601555-1
Splices 1601555-1
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .3 MM  [.012 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .33 - .71 MM  [.013 - .028 INCH ] Wire Size (MMSQ) : .09 - .4 Wire Size (AWG) : 27.5 - 21 Wire Size (CMA) : 170 - 800 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .3 MM  [.012 INCH ]
  • Material Width : 1.93 MM  [.076 INCH ]
  • Overall Length : 1.93 MM  [.076 INCH ]
  • Wire Diameter Range : .33 - .71 MM  [.013 - .028 INCH ]
  • Wire Size (MMSQ) : .09 - .4
  • Wire Size (AWG) : 27.5 - 21
  • Wire Size (CMA) : 170 - 800

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601555-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details