TE Connectivity Splices 1601771-1

Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 20 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 12.7 MM  [.5 INCH ] Overall Length : 12.7 MM  [.5 INCH ] Wire Diameter Range : 2.13 - 2.9 MM  [.084 - .114 INCH ] Wire Size (MMSQ) : 4 - 6.5 Wire Size (AWG) : 11.5 - 9 Wire Size (CMA) : 7000 - 13000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 20 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 12.7 MM  [.5 INCH ] Overall Length : 12.7 MM  [.5 INCH ] Wire Diameter Range : 2.13 - 2.9 MM  [.084 - .114 INCH ] Wire Size (MMSQ) : 4 - 6.5 Wire Size (AWG) : 11.5 - 9 Wire Size (CMA) : 7000 - 13000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601771-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601771-1
Splices 1601771-1
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 20 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 12.7 MM  [.5 INCH ] Overall Length : 12.7 MM  [.5 INCH ] Wire Diameter Range : 2.13 - 2.9 MM  [.084 - .114 INCH ] Wire Size (MMSQ) : 4 - 6.5 Wire Size (AWG) : 11.5 - 9 Wire Size (CMA) : 7000 - 13000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Tin
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 20
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .51 MM  [.02 INCH ]
  • Material Width : 12.7 MM  [.5 INCH ]
  • Overall Length : 12.7 MM  [.5 INCH ]
  • Wire Diameter Range : 2.13 - 2.9 MM  [.084 - .114 INCH ]
  • Wire Size (MMSQ) : 4 - 6.5
  • Wire Size (AWG) : 11.5 - 9
  • Wire Size (CMA) : 7000 - 13000

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 3000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now
Sheung Wan, Hong Kong
Terminals
1601771-1
Terminals 1601771-1
Terminals L200/202N20TB=RTM

Terminals L200/202N20TB=RTM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601771-1 1601771-1
Product Name Splices Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details