TE Connectivity Ring Terminals & Spade Terminals 160467-4

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.54 - 3.81 MM  [.1 - .15 INCH ] Barrel Inside Diameter : 2.96 MM , 1.8 MM  [.071 INCH , .116 INCH ] Overall Product Length : 29.79 MM  [1.173 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .81 MM  [.032 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.54 - 3.81 MM  [.1 - .15 INCH ] Barrel Inside Diameter : 2.96 MM , 1.8 MM  [.071 INCH , .116 INCH ] Overall Product Length : 29.79 MM  [1.173 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .81 MM  [.032 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 160467-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
160467-4
Ring Terminals & Spade Terminals 160467-4
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.54 - 3.81 MM  [.1 - .15 INCH ] Barrel Inside Diameter : 2.96 MM , 1.8 MM  [.071 INCH , .116 INCH ] Overall Product Length : 29.79 MM  [1.173 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .81 MM  [.032 INCH ] Wire Insulation Diameter (Min) (INCH) : .098 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.54 - 3.81 MM  [.1 - .15 INCH ]
  • Barrel Inside Diameter : 2.96 MM , 1.8 MM  [.071 INCH , .116 INCH ]
  • Overall Product Length : 29.79 MM  [1.173 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : .81 MM  [.032 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .098
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160467-4
Product Name Ring Terminals & Spade Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details