TE Connectivity Splices 1601564-1

Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 55000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 55000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601564-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601564-1
Splices 1601564-1
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 55000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Tin
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .41 MM  [.016 INCH ]
  • Material Width : 1.93 MM  [.076 INCH ]
  • Overall Length : 1.93 MM  [.076 INCH ]
  • Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ]
  • Wire Size (MMSQ) : .38 - .6
  • Wire Size (AWG) : 22 - 19
  • Wire Size (CMA) : 600 - 1300

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 55000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601564-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers