TE Connectivity Quick Disconnects 160389-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.36 - 3.3 MM  [.093 - .13 INCH ] Product Length : 19.1 MM  [.752 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 24 - 18 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.36 - 3.3 MM  [.093 - .13 INCH ] Product Length : 19.1 MM  [.752 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 24 - 18 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160389-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160389-3
Quick Disconnects 160389-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.36 - 3.3 MM  [.093 - .13 INCH ] Product Length : 19.1 MM  [.752 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 24 - 18 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.36 - 3.3 MM  [.093 - .13 INCH ]
  • Product Length : 19.1 MM  [.752 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .3 - .8
  • Wire Size (AWG) : 24 - 18

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Extraction Force (KGF) : 8.1
  • Extraction Force (NEWT) : 80
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122972TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122972TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122972TR-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122972CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122972CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122972CT-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160389-3 A122972TR-ND A122972CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Nickel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers