TE Connectivity
Magnet Wire Terminals
1601009-5
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 1.02 MM [.04 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 18 - 34
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 8.76 MM [.345 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601009-5 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details