TE Connectivity
Ring Terminals & Spade Terminals
1544205-1
Description
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight
Dimensions Overall Product Length : 56 MM [2.2 INCH ] Tongue Thickness : 2 MM [.079 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight
Dimensions Overall Product Length : 56 MM [2.2 INCH ] Tongue Thickness : 2 MM [.079 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight
Dimensions Overall Product Length : 56 MM [2.2 INCH ] Tongue Thickness : 2 MM [.079 INCH ] Wire Size (MMSQ) : 14 - 41 Wire Size (AWG) : 6 - 1 Wire Size (CMA) : 26300 - 83700
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Configuration Features
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Open
- Ring & Spade Terminal Type : Ring Tongue
- Terminal Orientation : Straight
Dimensions
- Overall Product Length : 56 MM [2.2 INCH ]
- Tongue Thickness : 2 MM [.079 INCH ]
- Wire Size (MMSQ) : 14 - 41
- Wire Size (AWG) : 6 - 1
- Wire Size (CMA) : 26300 - 83700
Operation/Application
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 600
Product Type Features
- Sealable : No
- Stud Size : M8
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1544205-1 |
|
Product Name
|
Ring Terminals & Spade Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
6 AWG
International
10.6 to 16.7 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers