Body Features Plating Material : Tin Splice Material : Brass
Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed
Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice
Dimensions Material Thickness : .51 MM [.02 INCH ] Material Width : 3.91 MM [.154 INCH ] Overall Length : 3.91 MM [.154 INCH ] Wire Diameter Range : .76 - 1.29 MM [.03 - .051 INCH ] Wire Size (MMSQ) : .45 - 1.3 Wire Size (AWG) : 20.5 - 16 Wire Size (CMA) : 900 - 2600
Electrical Characteristics Operating Voltage : 250 V
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Strip Packaging Quantity : 30000
Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire
Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Body Features
- Plating Material : Tin
- Splice Material : Brass
Configuration Features
- Number of Serrations : 7
- Splice Capacity : 3
- Strip Orientation : End Feed
Contact Features
- Contact Plating Material : Tin
- Terminal & Splice Type : Splice
Dimensions
- Material Thickness : .51 MM [.02 INCH ]
- Material Width : 3.91 MM [.154 INCH ]
- Overall Length : 3.91 MM [.154 INCH ]
- Wire Diameter Range : .76 - 1.29 MM [.03 - .051 INCH ]
- Wire Size (MMSQ) : .45 - 1.3
- Wire Size (AWG) : 20.5 - 16
- Wire Size (CMA) : 900 - 2600
Electrical Characteristics
- Operating Voltage : 250 V
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 30000
Product Type Features
- Barrel Style : Standard
- Barrel Type : Open Barrel
- Insulated : No
- Product Type : Splice
- Sealable : No
- Serrated : Yes
- Splice Type : Thru Splice
- Wire/Cable Type : Discrete Wire
Termination Features
- Crimpband Type : RTM (Non-Magnetic Wire)
- Termination Method : Crimp