TE Connectivity Splices 1601561-1

Description
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire)
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601561-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601561-1
Splices 1601561-1
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 1.93 MM  [.076 INCH ] Overall Length : 1.93 MM  [.076 INCH ] Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ] Wire Size (MMSQ) : .38 - .6 Wire Size (AWG) : 22 - 19 Wire Size (CMA) : 600 - 1300 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire)

Body Features


  • Plating Material : Unplated
  • Splice Material : Copper Alloy

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .41 MM  [.016 INCH ]
  • Material Width : 1.93 MM  [.076 INCH ]
  • Overall Length : 1.93 MM  [.076 INCH ]
  • Wire Diameter Range : .61 - .91 MM  [.024 - .036 INCH ]
  • Wire Size (MMSQ) : .38 - .6
  • Wire Size (AWG) : 22 - 19
  • Wire Size (CMA) : 600 - 1300

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601561-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details